Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04026R19FNED

Description
6.19 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.19LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19LTR-ND
Chip Resistor - Surface Mount 541-6.19LTR-ND
6.19 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19 OHM 1/16W 1% 0402 SMD - CRCW04026R19FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/16W 1% 0402 SMD
CRCW04026R19FNED
RES 6.19 OHM 1/16W 1% 0402 SMD CRCW04026R19FNED
RES 6.19ohm 1/16W 1% 0402 SMD

RES 6.19ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-6.19LTR-ND CRCW04026R19FNED
Product Name Chip Resistor - Surface Mount RES 6.19 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details