6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 6.8Mohm 1/16W 5% 0402 SMD
Resistor,Metal Glaze,6.8MOhms,50WV,
RES SMD 6.8M OHM 5% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04026M80JNTD-ND | CRCW04026M80JNTD | 64J8687 | CRCW04026M80JNTD |
| Product Name | Chip Resistor - Surface Mount | RES 6.8M OHM 1/16W 5% 0402 SMD | Resistor,metal Glaze,6.8Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |