Vishay Intertechnology, Inc. RES 6.8M OHM 1/16W 5% 0402 SMD CRCW04026M80JNED

Description
RES 6.8Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 6.8Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/16W 5% 0402 SMD - CRCW04026M80JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/16W 5% 0402 SMD
CRCW04026M80JNED
RES 6.8M OHM 1/16W 5% 0402 SMD CRCW04026M80JNED
RES 6.8Mohm 1/16W 5% 0402 SMD

RES 6.8Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8MJCT-ND
Chip Resistor - Surface Mount 541-6.8MJCT-ND
6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8MJTR-ND
Chip Resistor - Surface Mount 541-6.8MJTR-ND
6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8MJDKR-ND
Chip Resistor - Surface Mount 541-6.8MJDKR-ND
6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026M80JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026M80JNED
Resistors - Chip Resistor - Surface Mount CRCW04026M80JNED
RES SMD 6.8M OHM 5% 1/16W 0402

RES SMD 6.8M OHM 5% 1/16W 0402

Supplier's Site
D10/crcw0402 200 6M8 5% Et7 E3 Rohs Compliant Vishay - 47P3420 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 6M8 5% Et7 E3 Rohs Compliant Vishay
47P3420
D10/crcw0402 200 6M8 5% Et7 E3 Rohs Compliant Vishay 47P3420
D10/CRCW0402 200 6M8 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 6M8 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026M80JNED 541-6.8MJCT-ND CRCW04026M80JNED 47P3420
Product Name RES 6.8M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D10/crcw0402 200 6M8 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details