Vishay Precision Group RES 6.80M OHM 1/16W 1% 0402 SMD CRCW04026M80FKED

Description
RES 6.80Mohm 1/16W 1% 0402 SMD
Request a Quote
Description
RES 6.80Mohm 1/16W 1% 0402 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 72M5509, features a resistance value of 6.8 MΩ with a tolerance of ±1%. It has a power rating of 0.063 W and is packaged in a compact 0402 (1005 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 72M5509, features a resistance value of 6.8 MΩ with a tolerance of ±1%. It has a power rating of 0.063 W and is packaged in a compact 0402 (1005 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RES 6.80M OHM 1/16W 1% 0402 SMD - CRCW04026M80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/16W 1% 0402 SMD
CRCW04026M80FKED
RES 6.80M OHM 1/16W 1% 0402 SMD CRCW04026M80FKED
RES 6.80Mohm 1/16W 1% 0402 SMD

RES 6.80Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026M80FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M80FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026M80FKEDDKR-ND
6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M80FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M80FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026M80FKEDTR-ND
6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M80FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M80FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026M80FKEDCT-ND
6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M5509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M5509
Res, Thick Film, 6M8, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M5509
RES, THICK FILM, 6M8, 1%, 0.063W, 0402, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.063W, 0402, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3750
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3750
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.8 Mohm, 63 Mw, 1%; Resistance Vishay - 84W8788 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8 Mohm, 63 Mw, 1%; Resistance Vishay
84W8788
Thick Film Resistor, 6.8 Mohm, 63 Mw, 1%; Resistance Vishay 84W8788
THICK FILM RESISTOR, 6.8 MOHM, 63 mW, 1%; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8 MOHM, 63 mW, 1%; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026M80FKED 541-CRCW04026M80FKEDDKR-ND 72M5509 28W3750
Product Name RES 6.80M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M8, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details