Vishay Precision Group RES 6.49M OHM 1/16W 1% 0402 SMD CRCW04026M49FKED

Description
RES 6.49Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 1/16W 1% 0402 SMD - CRCW04026M49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 1/16W 1% 0402 SMD
CRCW04026M49FKED
RES 6.49M OHM 1/16W 1% 0402 SMD CRCW04026M49FKED
RES 6.49Mohm 1/16W 1% 0402 SMD

RES 6.49Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026M49FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026M49FKED-ND
Chip Resistor - Surface Mount CRCW04026M49FKED-ND
6.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M49, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M49, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3418
Res, Thick Film, 6M49, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3418
RES, THICK FILM, 6M49, 1%, 0.063W, 0402, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M49, 1%, 0.063W, 0402, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04026M49FKED CRCW04026M49FKED-ND 47P3418
Product Name RES 6.49M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M49, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 6.49E6 ohms 6.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details