Vishay Precision Group Chip Resistor - Surface Mount CRCW04026M34FKED

Description
6.34 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.34 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04026M34FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026M34FKED-ND
Chip Resistor - Surface Mount CRCW04026M34FKED-ND
6.34 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.34M OHM 1/16W 1% 0402 SMD - CRCW04026M34FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34M OHM 1/16W 1% 0402 SMD
CRCW04026M34FKED
RES 6.34M OHM 1/16W 1% 0402 SMD CRCW04026M34FKED
RES 6.34Mohm 1/16W 1% 0402 SMD

RES 6.34Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 6M34, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M34, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3417
Res, Thick Film, 6M34, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3417
RES, THICK FILM, 6M34, 1%, 0.063W, 0402, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M34, 1%, 0.063W, 0402, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04026M34FKED-ND CRCW04026M34FKED 47P3417
Product Name Chip Resistor - Surface Mount RES 6.34M OHM 1/16W 1% 0402 SMD Res, Thick Film, 6M34, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details