Vishay Intertechnology, Inc. RES 6.2M OHM 1/16W 5% 0402 SMD CRCW04026M20JNED

Description
RES 6.2Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 6.2Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1/16W 5% 0402 SMD - CRCW04026M20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/16W 5% 0402 SMD
CRCW04026M20JNED
RES 6.2M OHM 1/16W 5% 0402 SMD CRCW04026M20JNED
RES 6.2Mohm 1/16W 5% 0402 SMD

RES 6.2Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.2MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2MJDKR-ND
Chip Resistor - Surface Mount 541-6.2MJDKR-ND
6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2MJCT-ND
Chip Resistor - Surface Mount 541-6.2MJCT-ND
6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2MJTR-ND
Chip Resistor - Surface Mount 541-6.2MJTR-ND
6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026M20JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026M20JNED
Resistors - Chip Resistor - Surface Mount CRCW04026M20JNED
RES SMD 6.2M OHM 5% 1/16W 0402

RES SMD 6.2M OHM 5% 1/16W 0402

Supplier's Site
D10/crcw0402 200 6M2 5% Et7 E3 Rohs Compliant Vishay - 47P3416 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 6M2 5% Et7 E3 Rohs Compliant Vishay
47P3416
D10/crcw0402 200 6M2 5% Et7 E3 Rohs Compliant Vishay 47P3416
D10/CRCW0402 200 6M2 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 6M2 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026M20JNED 541-6.2MJDKR-ND CRCW04026M20JNED 47P3416
Product Name RES 6.2M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D10/crcw0402 200 6M2 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 6.20E6 ohms 6.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers