Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW04026M19FKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1329051-CRCW04026M19 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 6.19 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1329051-CRCW04026M19 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 6.19 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329051-CRCW04026M19FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329051-CRCW04026M19FKED
Resistors - Chip Resistor - Surface Mount 1329051-CRCW04026M19FKED
Manufacturer: Vishay Dale Win Source Part Number: 1329051-CRCW04026M19 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 6.19 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329051-CRCW04026M19FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.19 MOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 50V Resistor - 52-CRCW04026M19FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW04026M19FKED
Automotive SMD 50V Resistor 52-CRCW04026M19FKED
0402 6.19MΩ 1% 50V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04026M19FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026M19FKED can be used for catalog matching and distributor lookup.

0402 6.19MΩ 1% 50V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04026M19FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026M19FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 6.19M OHM 1/16W 1% 0402 SMD - CRCW04026M19FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/16W 1% 0402 SMD
CRCW04026M19FKED
RES 6.19M OHM 1/16W 1% 0402 SMD CRCW04026M19FKED
RES 6.19Mohm 1/16W 1% 0402 SMD

RES 6.19Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026M19FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026M19FKED-ND
Chip Resistor - Surface Mount CRCW04026M19FKED-ND
6.19 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M19, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M19, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3414
Res, Thick Film, 6M19, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3414
RES, THICK FILM, 6M19, 1%, 0.063W, 0402, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M19, 1%, 0.063W, 0402, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04026M19FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026M19FKED
Resistors - Chip Resistor - Surface Mount CRCW04026M19FKED
RES SMD 6.19M OHM 1% 1/16W 0402

RES SMD 6.19M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1329051-CRCW04026M19FKED 52-CRCW04026M19FKED CRCW04026M19FKED CRCW04026M19FKED-ND 47P3414 CRCW04026M19FKED
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 50V Resistor RES 6.19M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M19, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.19E6 ohms 6.19E6 ohms 6.19E6 ohms 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers