Vishay Intertechnology, Inc. RES 6.98K OHM .125W 1% 0402 SMD CRCW04026K98FKEDHP

Description
RES 6.98Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.98Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM .125W 1% 0402 SMD - CRCW04026K98FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM .125W 1% 0402 SMD
CRCW04026K98FKEDHP
RES 6.98K OHM .125W 1% 0402 SMD CRCW04026K98FKEDHP
RES 6.98Kohm .125W 1% 0402 SMD

RES 6.98Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026K98FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026K98FKEDHP-ND
Chip Resistor - Surface Mount CRCW04026K98FKEDHP-ND
6.98 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.98 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026K98FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K98FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04026K98FKEDHP
RES SMD 6.98K OHM 1% 1/5W 0402

RES SMD 6.98K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026K98FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K98FKEDHP
Chip Resistor - Surface Mount CRCW04026K98FKEDHP
RES SMD 6.98K OHM 1% 1/5W 0402

RES SMD 6.98K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04026K98FKEDHP CRCW04026K98FKEDHP-ND CRCW04026K98FKEDHP CRCW04026K98FKEDHP
Product Name RES 6.98K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6980 ohms 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details