Vishay Precision Group RES 6.98K OHM 1/16W 1% 0402 SMD CRCW04026K98FKED

Description
RES 6.98Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.98Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/16W 1% 0402 SMD - CRCW04026K98FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/16W 1% 0402 SMD
CRCW04026K98FKED
RES 6.98K OHM 1/16W 1% 0402 SMD CRCW04026K98FKED
RES 6.98Kohm 1/16W 1% 0402 SMD

RES 6.98Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.98KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KLDKR-ND
Chip Resistor - Surface Mount 541-6.98KLDKR-ND
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KLTR-ND
Chip Resistor - Surface Mount 541-6.98KLTR-ND
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KLCT-ND
Chip Resistor - Surface Mount 541-6.98KLCT-ND
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K98, 1%, 0.063W, 0402; Resistance Vishay - 52K7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.063W, 0402; Resistance Vishay
52K7189
Res, Thick Film, 6K98, 1%, 0.063W, 0402; Resistance Vishay 52K7189
RES, THICK FILM, 6K98, 1%, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.063W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K98, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3519
Res, Thick Film, 6K98, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3519
RES, THICK FILM, 6K98, 1%, 0.063W, 0402, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.063W, 0402, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04026K98FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K98FKED
Resistors - Chip Resistor - Surface Mount CRCW04026K98FKED
RES SMD 6.98K OHM 1% 1/16W 0402

RES SMD 6.98K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026K98FKED 541-6.98KLDKR-ND 52K7189 CRCW04026K98FKED
Product Name RES 6.98K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K98, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 6980 ohms 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details