Vishay Precision Group RES 6.81K OHM 1/16W 1% 0402 SMD CRCW04026K81FKED

Description
RES 6.81Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.81Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/16W 1% 0402 SMD - CRCW04026K81FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/16W 1% 0402 SMD
CRCW04026K81FKED
RES 6.81K OHM 1/16W 1% 0402 SMD CRCW04026K81FKED
RES 6.81Kohm 1/16W 1% 0402 SMD

RES 6.81Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KLTR-ND
Chip Resistor - Surface Mount 541-6.81KLTR-ND
6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KLDKR-ND
Chip Resistor - Surface Mount 541-6.81KLDKR-ND
6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KLCT-ND
Chip Resistor - Surface Mount 541-6.81KLCT-ND
6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04026K81FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K81FKED
Chip Resistor - Surface Mount CRCW04026K81FKED
RES SMD 6.81K OHM 1% 1/16W 0402

RES SMD 6.81K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K81, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3518
Res, Thick Film, 6K81, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3518
RES, THICK FILM, 6K81, 1%, 0.063W, 0402, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.063W, 0402, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.063W, 0402; Resistance Vishay - 52K7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.063W, 0402; Resistance Vishay
52K7188
Res, Thick Film, 6K81, 1%, 0.063W, 0402; Resistance Vishay 52K7188
RES, THICK FILM, 6K81, 1%, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.063W, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4007 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4007
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4007
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04026K81FKED 541-6.81KLTR-ND CRCW04026K81FKED 42K3518 27W4007
Product Name RES 6.81K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers