Vishay Intertechnology, Inc. RES 6.80K OHM 1/16W 1% 0402 SMD CRCW04026K80FKTD

Description
RES 6.80Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/16W 1% 0402 SMD - CRCW04026K80FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/16W 1% 0402 SMD
CRCW04026K80FKTD
RES 6.80K OHM 1/16W 1% 0402 SMD CRCW04026K80FKTD
RES 6.80Kohm 1/16W 1% 0402 SMD

RES 6.80Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026K80FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K80FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026K80FKTDCT-ND
RES SMD 6.8K OHM 1% 1/16W 0402

RES SMD 6.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K80FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K80FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026K80FKTDTR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K80FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K80FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026K80FKTDDKR-ND
RES SMD 6.8K OHM 1% 1/16W 0402

RES SMD 6.8K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04026K80FKTD 541-CRCW04026K80FKTDCT-ND
Product Name RES 6.80K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details