Vishay Precision Group RES 6.80K OHM .125W 1% 0402 SMD CRCW04026K80FKEDHP

Description
RES 6.80Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM .125W 1% 0402 SMD - CRCW04026K80FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM .125W 1% 0402 SMD
CRCW04026K80FKEDHP
RES 6.80K OHM .125W 1% 0402 SMD CRCW04026K80FKEDHP
RES 6.80Kohm .125W 1% 0402 SMD

RES 6.80Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KYCT-ND
Chip Resistor - Surface Mount 541-6.80KYCT-ND
6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KYDKR-ND
Chip Resistor - Surface Mount 541-6.80KYDKR-ND
6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KYTR-ND
Chip Resistor - Surface Mount 541-6.80KYTR-ND
6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121708P
Surface Mount Resistors 8121708P
Vishay CRCW04026K80FKEDHP

Vishay CRCW04026K80FKEDHP

Supplier's Site
Surface Mount Resistors - 8121708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121708
Surface Mount Resistors 8121708
Vishay CRCW04026K80FKEDHP

Vishay CRCW04026K80FKEDHP

Supplier's Site
Surface Mount Resistors - 1823248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823248
Surface Mount Resistors 1823248
Vishay CRCW04026K80FKEDHP

Vishay CRCW04026K80FKEDHP

Supplier's Site
Surface Mount Resistors - 1823782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823782
Surface Mount Resistors 1823782
Vishay CRCW04026K80FKEDHP

Vishay CRCW04026K80FKEDHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026K80FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K80FKEDHP
Chip Resistor - Surface Mount CRCW04026K80FKEDHP
RES SMD 6.8K OHM 1% 1/5W 0402

RES SMD 6.8K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026K80FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K80FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04026K80FKEDHP
RES SMD 6.8K OHM 1% 1/5W 0402

RES SMD 6.8K OHM 1% 1/5W 0402

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4582 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4582
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4582
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 6.8 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 6.8 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04026K80FKEDHP 541-6.80KYCT-ND 8121708P 8121708 1823248 CRCW04026K80FKEDHP CRCW04026K80FKEDHP 41R4582
Product Name RES 6.80K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details