6.65kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW04026K65FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K65FKED can be used for catalog matching and distributor lookup.
Win Source Part Number: 1373929-CRCW04026K65
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: CRCW0402
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 6.65 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
6.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
6.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
6.65 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.65K OHM 1% 1/16W 0402
RES, THICK FILM, 6K65, 1%, 0.063W, 0402, REEL; Resistance:6.65kohm;
RES, THICK FILM, 6K65, 1%, 0.063W, 0402; Resistance:6.65kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-CRCW04026K65FKED | 1373929-CRCW04026K65FKED | 541-6.65KLCT-ND | CRCW04026K65FKED | CRCW04026K65FKED | 52K7187 |
| Product Name | SMD 16W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | CRCW04026K65FKED | Chip Resistor - Surface Mount | Res, Thick Film, 6K65, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Technology / Construction | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 6650 ohms | 6650 ohms | 6650 ohms | 6650 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 50 volts | |||||
| Operating AC Voltage | 50 volts |