Vishay Precision Group Chip Resistor - Surface Mount CRCW04026K49FKTD

Description
RES SMD 6.49K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 6.49K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04026K49FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K49FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026K49FKTDCT-ND
RES SMD 6.49K OHM 1% 1/16W 0402

RES SMD 6.49K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K49FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K49FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026K49FKTDDKR-ND
RES SMD 6.49K OHM 1% 1/16W 0402

RES SMD 6.49K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K49FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K49FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026K49FKTDTR-ND
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 6.49Kohms 1% - CRCW04026K49FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.49Kohms 1%
CRCW04026K49FKTD
Thick Film Resistors - SMD 1/16watt 6.49Kohms 1% CRCW04026K49FKTD
Thick Film Resistors - SMD 1/16watt 6.49Kohms 1%

Thick Film Resistors - SMD 1/16watt 6.49Kohms 1%

Supplier's Site
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7883
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7883
RES, THICK FILM, 6K49, 1%, 0.063W, 0402, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K49, 1%, 0.063W, 0402, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04026K49FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K49FKTD
Resistors - Chip Resistor - Surface Mount CRCW04026K49FKTD
RES SMD 6.49K OHM 1% 1/16W 0402

RES SMD 6.49K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW04026K49FKTDCT-ND CRCW04026K49FKTD 07J7883 CRCW04026K49FKTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 6.49Kohms 1% Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details