6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
D10/CRCW0402 100 6K49 1% EF4 E3 ROHS COMPLIANT: YES
RES SMD 6.49K OHM 1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04026K49FKEE-ND | 51X8850 | CRCW04026K49FKEE |
| Product Name | Chip Resistor - Surface Mount | D10/crcw0402 100 6K49 1% Ef4 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |