Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04026K49FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2389
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2389
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2389
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details