Vishay Precision Group RES 6.49K OHM 1/16W 1% 0402 SMD CRCW04026K49FKED

Description
RES 6.49Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.49Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/16W 1% 0402 SMD - CRCW04026K49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/16W 1% 0402 SMD
CRCW04026K49FKED
RES 6.49K OHM 1/16W 1% 0402 SMD CRCW04026K49FKED
RES 6.49Kohm 1/16W 1% 0402 SMD

RES 6.49Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789557
Surface Mount Resistors 6789557
Vishay CRCW04026K49FKED

Vishay CRCW04026K49FKED

Supplier's Site
Surface Mount Resistors - 6789557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789557P
Surface Mount Resistors 6789557P
Vishay CRCW04026K49FKED

Vishay CRCW04026K49FKED

Supplier's Site
Surface Mount Resistors - 1823509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823509
Surface Mount Resistors 1823509
Vishay CRCW04026K49FKED

Vishay CRCW04026K49FKED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1193576-CRCW04026K49FKED
Resistors - Chip Resistor - Surface Mount 1193576-CRCW04026K49FKED
Win Source Part Number: 1193576-CRCW04026K49 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 6.49 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04026K49FKED.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 6K49 1% ET7 E3,541-6.49KLTR,541- 6.49KLDKR,541-6.49KL CT Base Product Number: CRCW0402

Win Source Part Number: 1193576-CRCW04026K49FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.49 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04026K49FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 6K49 1% ET7 E3,541-6.49KLTR,541-6.49KLDKR,541-6.49KLCT
Base Product Number: CRCW0402

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW04026K49FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04026K49FKED
Automotive 50V 63mW Resistor 52-CRCW04026K49FKED
0402 Thick Film Resistor, 6.49kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04026K49FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K49FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 6.49kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04026K49FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K49FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-6.49KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KLTR-ND
Chip Resistor - Surface Mount 541-6.49KLTR-ND
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KLCT-ND
Chip Resistor - Surface Mount 541-6.49KLCT-ND
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KLDKR-ND
Chip Resistor - Surface Mount 541-6.49KLDKR-ND
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04026K49FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K49FKED
Chip Resistor - Surface Mount CRCW04026K49FKED
RES SMD 6.49K OHM 1% 1/16W 0402

RES SMD 6.49K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K49, 1%, 0.063W, 0402; Resistance Vishay - 52K7185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.063W, 0402; Resistance Vishay
52K7185
Res, Thick Film, 6K49, 1%, 0.063W, 0402; Resistance Vishay 52K7185
RES, THICK FILM, 6K49, 1%, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K49, 1%, 0.063W, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3517
Res, Thick Film, 6K49, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3517
RES, THICK FILM, 6K49, 1%, 0.063W, 0402, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K49, 1%, 0.063W, 0402, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5317
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5317
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04026K49FKED 6789557 6789557P 1823509 1193576-CRCW04026K49FKED 52-CRCW04026K49FKED 541-6.49KLTR-ND CRCW04026K49FKED 52K7185 61M5317
Product Name RES 6.49K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K49, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms 6490 ohms 6490 ohms 6490 ohms 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0600 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details