Vishay Precision Group Chip Resistor - Surface Mount CRCW04026K34FKTD

Description
RES SMD 6.34K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 6.34K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04026K34FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K34FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026K34FKTDDKR-ND
RES SMD 6.34K OHM 1% 1/16W 0402

RES SMD 6.34K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K34FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K34FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026K34FKTDTR-ND
6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K34FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K34FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026K34FKTDCT-ND
RES SMD 6.34K OHM 1% 1/16W 0402

RES SMD 6.34K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 6.34K OHM 1/16W 1% 0402 SMD - CRCW04026K34FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/16W 1% 0402 SMD
CRCW04026K34FKTD
RES 6.34K OHM 1/16W 1% 0402 SMD CRCW04026K34FKTD
RES 6.34Kohm 1/16W 1% 0402 SMD

RES 6.34Kohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 96C9769 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
96C9769
Thick Film Chip Resistor; Resistance Vishay 96C9769
THICK FILM CHIP RESISTOR; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7878
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7878
RES, THICK FILM, 6K34, 1%, 0.063W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K34, 1%, 0.063W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04026K34FKTDDKR-ND CRCW04026K34FKTD 96C9769
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details