Vishay Intertechnology, Inc. RES 6.34K OHM .125W 1% 0402 SMD CRCW04026K34FKEDHP

Description
RES 6.34Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.34Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM .125W 1% 0402 SMD - CRCW04026K34FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM .125W 1% 0402 SMD
CRCW04026K34FKEDHP
RES 6.34K OHM .125W 1% 0402 SMD CRCW04026K34FKEDHP
RES 6.34Kohm .125W 1% 0402 SMD

RES 6.34Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026K34FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04026K34FKEDHP-ND
Chip Resistor - Surface Mount CRCW04026K34FKEDHP-ND
6.34 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.34 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026K34FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K34FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04026K34FKEDHP
RES SMD 6.34K OHM 1% 1/5W 0402

RES SMD 6.34K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04026K34FKEDHP CRCW04026K34FKEDHP-ND CRCW04026K34FKEDHP
Product Name RES 6.34K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details