Vishay Intertechnology, Inc. RES 6.20K OHM 1/16W 1% 0402 SMD CRCW04026K20FKTD

Description
RES 6.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/16W 1% 0402 SMD - CRCW04026K20FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/16W 1% 0402 SMD
CRCW04026K20FKTD
RES 6.20K OHM 1/16W 1% 0402 SMD CRCW04026K20FKTD
RES 6.20Kohm 1/16W 1% 0402 SMD

RES 6.20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026K20FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K20FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026K20FKTDCT-ND
RES SMD 6.2K OHM 1% 1/16W 0402

RES SMD 6.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K20FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K20FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026K20FKTDDKR-ND
RES SMD 6.2K OHM 1% 1/16W 0402

RES SMD 6.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K20FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K20FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026K20FKTDTR-ND
6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 6.2K 1% 100 Rt7 Rohs Compliant Vishay - 48P7802 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 6.2K 1% 100 Rt7 Rohs Compliant Vishay
48P7802
Crcw0402 6.2K 1% 100 Rt7 Rohs Compliant Vishay 48P7802
CRCW0402 6.2K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 6.2K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04026K20FKTD 541-CRCW04026K20FKTDCT-ND 48P7802
Product Name RES 6.20K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 6.2K 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data