Vishay Precision Group RES 6.04K OHM 1/16W 1% 0402 SMD CRCW04026K04FKTD

Description
RES 6.04Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.04Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/16W 1% 0402 SMD - CRCW04026K04FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/16W 1% 0402 SMD
CRCW04026K04FKTD
RES 6.04K OHM 1/16W 1% 0402 SMD CRCW04026K04FKTD
RES 6.04Kohm 1/16W 1% 0402 SMD

RES 6.04Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026K04FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K04FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026K04FKTDCT-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K04FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K04FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026K04FKTDDKR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026K04FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026K04FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026K04FKTDTR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026K04FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K04FKTD
Resistors - Chip Resistor - Surface Mount CRCW04026K04FKTD
RES SMD 6.04K OHM 1% 1/16W 0402

RES SMD 6.04K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7868
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7868
RES, THICK FILM, 6K04, 1%, 0.063W, 0402, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K04, 1%, 0.063W, 0402, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026K04FKTD 541-CRCW04026K04FKTDCT-ND CRCW04026K04FKTD 07J7868
Product Name RES 6.04K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 6040 ohms 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers