Vishay Precision Group Surface Mount Resistors CRCW04026K04FKED

Description
Vishay CRCW04026K04FKED
Request a Quote
Description
Vishay CRCW04026K04FKED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 52K7180, features a resistance value of 6.04 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W and is packaged in a compact 0402 size (1005 metric). This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of ±1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, making it compatible with both lead-free and lead-containing soldering processes.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 52K7180, features a resistance value of 6.04 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W and is packaged in a compact 0402 size (1005 metric). This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of ±1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, making it compatible with both lead-free and lead-containing soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789532
Surface Mount Resistors 6789532
Vishay CRCW04026K04FKED

Vishay CRCW04026K04FKED

Supplier's Site
Surface Mount Resistors - 6789532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789532P
Surface Mount Resistors 6789532P
Vishay CRCW04026K04FKED

Vishay CRCW04026K04FKED

Supplier's Site
Surface Mount Resistors - 1823419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823419
Surface Mount Resistors 1823419
Vishay CRCW04026K04FKED

Vishay CRCW04026K04FKED

Supplier's Site
Surface Mount Resistors - 1688504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688504
Surface Mount Resistors 1688504
Vishay CRCW04026K04FKED

Vishay CRCW04026K04FKED

Supplier's Site
RES 6.04K OHM 1/16W 1% 0402 SMD - CRCW04026K04FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/16W 1% 0402 SMD
CRCW04026K04FKED
RES 6.04K OHM 1/16W 1% 0402 SMD CRCW04026K04FKED
RES 6.04Kohm 1/16W 1% 0402 SMD

RES 6.04Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.04KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KLTR-ND
Chip Resistor - Surface Mount 541-6.04KLTR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KLCT-ND
Chip Resistor - Surface Mount 541-6.04KLCT-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KLDKR-ND
Chip Resistor - Surface Mount 541-6.04KLDKR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW04026K04FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04026K04FKED
SMD 50V 63mW Resistor 52-CRCW04026K04FKED
0402 Thick Film Resistor, 6.04kR, 1%, 50V, 63mW, SMD Product overview: CRCW04026K04FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K04FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 6.04kR, 1%, 50V, 63mW, SMD Product overview: CRCW04026K04FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K04FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 0.063W, 0402; Resistance Vishay - 52K7180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.063W, 0402; Resistance Vishay
52K7180
Res, Thick Film, 6K04, 1%, 0.063W, 0402; Resistance Vishay 52K7180
RES, THICK FILM, 6K04, 1%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.063W, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3516
Res, Thick Film, 6K04, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3516
RES, THICK FILM, 6K04, 1%, 0.063W, 0402, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.063W, 0402, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4006 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4006
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4006
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04026K04FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K04FKED
Chip Resistor - Surface Mount CRCW04026K04FKED
RES SMD 6.04K OHM 1% 1/16W 0402

RES SMD 6.04K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789532 6789532P 1823419 CRCW04026K04FKED 541-6.04KLTR-ND 52-CRCW04026K04FKED 52K7180 27W4006 CRCW04026K04FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 6.04K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount SMD 50V 63mW Resistor Res, Thick Film, 6K04, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 6040 ohms 6040 ohms 6040 ohms 6040 ohms 6040 ohms
Power Rating 0.0630 watts 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details