Vishay Intertechnology, Inc. RES 69.8 OHM .125W 1% 0402 SMD CRCW040269R8FKEDHP

Description
RES 69.8ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 69.8ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM .125W 1% 0402 SMD - CRCW040269R8FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM .125W 1% 0402 SMD
CRCW040269R8FKEDHP
RES 69.8 OHM .125W 1% 0402 SMD CRCW040269R8FKEDHP
RES 69.8ohm .125W 1% 0402 SMD

RES 69.8ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040269R8FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040269R8FKEDHP-ND
Chip Resistor - Surface Mount CRCW040269R8FKEDHP-ND
69.8 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

69.8 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040269R8FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040269R8FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040269R8FKEDHP
RES SMD 69.8 OHM 1% 1/5W 0402

RES SMD 69.8 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040269R8FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040269R8FKEDHP
Chip Resistor - Surface Mount CRCW040269R8FKEDHP
RES SMD 69.8 OHM 1% 1/5W 0402

RES SMD 69.8 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040269R8FKEDHP CRCW040269R8FKEDHP-ND CRCW040269R8FKEDHP CRCW040269R8FKEDHP
Product Name RES 69.8 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers