Vishay Precision Group CRCW040269R8FKED CRCW040269R8FKED

Description
CRCW040269R8FKED
Request a Quote Datasheet
Description
CRCW040269R8FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040269R8FKED - CRCW040269R8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040269R8FKED
CRCW040269R8FKED
CRCW040269R8FKED CRCW040269R8FKED
CRCW040269R8FKED

CRCW040269R8FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-69.8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8LCT-ND
Chip Resistor - Surface Mount 541-69.8LCT-ND
69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8LDKR-ND
Chip Resistor - Surface Mount 541-69.8LDKR-ND
69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8LTR-ND
Chip Resistor - Surface Mount 541-69.8LTR-ND
69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 69R8, 1%, 0.063W, 0402; Resistance Vishay - 52K7235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69R8, 1%, 0.063W, 0402; Resistance Vishay
52K7235
Res, Thick Film, 69R8, 1%, 0.063W, 0402; Resistance Vishay 52K7235
RES, THICK FILM, 69R8, 1%, 0.063W, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69R8, 1%, 0.063W, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 69R8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3527
Res, Thick Film, 69R8, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3527
RES, THICK FILM, 69R8, 1%, 0.063W, 0402, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69R8, 1%, 0.063W, 0402, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040269R8FKED 541-69.8LCT-ND 52K7235
Product Name CRCW040269R8FKED Chip Resistor - Surface Mount Res, Thick Film, 69R8, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details