Vishay Precision Group CRCW0402698RFKED CRCW0402698RFKED

Description
CRCW0402698RFKED
Request a Quote Datasheet
Description
CRCW0402698RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402698RFKED - CRCW0402698RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402698RFKED
CRCW0402698RFKED
CRCW0402698RFKED CRCW0402698RFKED
CRCW0402698RFKED

CRCW0402698RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-698LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698LCT-ND
Chip Resistor - Surface Mount 541-698LCT-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698LDKR-ND
Chip Resistor - Surface Mount 541-698LDKR-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698LTR-ND
Chip Resistor - Surface Mount 541-698LTR-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402698RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402698RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402698RFKED
RES SMD 698 OHM 1% 1/16W 0402

RES SMD 698 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402698RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402698RFKED
Chip Resistor - Surface Mount CRCW0402698RFKED
RES SMD 698 OHM 1% 1/16W 0402

RES SMD 698 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 698R, 1%, 0.063W, 0402; Resistance Vishay - 52K7238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.063W, 0402; Resistance Vishay
52K7238
Res, Thick Film, 698R, 1%, 0.063W, 0402; Resistance Vishay 52K7238
RES, THICK FILM, 698R, 1%, 0.063W, 0402; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.063W, 0402; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 698R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7239
Res, Thick Film, 698R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7239
RES, THICK FILM, 698R, 1%, 0.063W, 0402, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.063W, 0402, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402698RFKED 541-698LCT-ND CRCW0402698RFKED CRCW0402698RFKED 52K7238 52K7239
Product Name CRCW0402698RFKED Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 698R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 698R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details