Vishay Precision Group Chip Resistor - Surface Mount CRCW0402698KFKED

Description
698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-698KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KLCT-ND
Chip Resistor - Surface Mount 541-698KLCT-ND
698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KLDKR-ND
Chip Resistor - Surface Mount 541-698KLDKR-ND
698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-698KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-698KLTR-ND
Chip Resistor - Surface Mount 541-698KLTR-ND
698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402698KFKED - CRCW0402698KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402698KFKED
CRCW0402698KFKED
CRCW0402698KFKED CRCW0402698KFKED
CRCW0402698KFKED

CRCW0402698KFKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402698KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402698KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402698KFKED
RES SMD 698K OHM 1% 1/16W 0402

RES SMD 698K OHM 1% 1/16W 0402

Supplier's Site
Thick Film Resistor, 698Kohm, 63Mw, 1%; Resistance Vishay - 52K7236 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 698Kohm, 63Mw, 1%; Resistance Vishay
52K7236
Thick Film Resistor, 698Kohm, 63Mw, 1%; Resistance Vishay 52K7236
THICK FILM RESISTOR, 698KOHM, 63mW, 1%; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 698KOHM, 63mW, 1%; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 698K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7237
Res, Thick Film, 698K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7237
RES, THICK FILM, 698K, 1%, 0.063W, 0402, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 698K, 1%, 0.063W, 0402, REEL; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-698KLCT-ND CRCW0402698KFKED CRCW0402698KFKED 52K7236 52K7237
Product Name Chip Resistor - Surface Mount CRCW0402698KFKED Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 698Kohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 698K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers