Vishay Intertechnology, Inc. RES 69.8K 1% .063W CRCW04026982FRT7

Description
RES 69.8K 1% .063W
Request a Quote
Description
RES 69.8K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K 1% .063W - CRCW04026982FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K 1% .063W
CRCW04026982FRT7
RES 69.8K 1% .063W CRCW04026982FRT7
RES 69.8K 1% .063W

RES 69.8K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04026982FRT7
Product Name RES 69.8K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details