Vishay Intertechnology, Inc. RES 69.8K 1% .063W CRCW04026982F

Description
RES 69.8K 1% .063W
Request a Quote
Description
RES 69.8K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K 1% .063W - CRCW04026982F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K 1% .063W
CRCW04026982F
RES 69.8K 1% .063W CRCW04026982F
RES 69.8K 1% .063W

RES 69.8K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04026982F
Product Name RES 69.8K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers