Vishay Precision Group RES 68.1 OHM 1/16W 1% 0402 SMD CRCW040268R1FKED

Description
RES 68.1ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 68.1ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/16W 1% 0402 SMD - CRCW040268R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/16W 1% 0402 SMD
CRCW040268R1FKED
RES 68.1 OHM 1/16W 1% 0402 SMD CRCW040268R1FKED
RES 68.1ohm 1/16W 1% 0402 SMD

RES 68.1ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68.1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1LCT-ND
Chip Resistor - Surface Mount 541-68.1LCT-ND
68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1LTR-ND
Chip Resistor - Surface Mount 541-68.1LTR-ND
68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1LDKR-ND
Chip Resistor - Surface Mount 541-68.1LDKR-ND
68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 68.1 OHM 1% 1/16W 0402 - 873-CRCW040268R1FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 68.1 OHM 1% 1/16W 0402
873-CRCW040268R1FKED
RES SMD 68.1 OHM 1% 1/16W 0402 873-CRCW040268R1FKED
RES SMD 68.1 OHM 1% 1/16W 0402

RES SMD 68.1 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3526
Res, Thick Film, 68R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3526
RES, THICK FILM, 68R1, 1%, 0.063W, 0402, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.063W, 0402, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68R1, 1%, 0.063W, 0402; Resistance Vishay - 52K7228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.063W, 0402; Resistance Vishay
52K7228
Res, Thick Film, 68R1, 1%, 0.063W, 0402; Resistance Vishay 52K7228
RES, THICK FILM, 68R1, 1%, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040268R1FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040268R1FKED
Resistors - Chip Resistor - Surface Mount CRCW040268R1FKED
RES SMD 68.1 OHM 1% 1/16W 0402

RES SMD 68.1 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040268R1FKED 541-68.1LCT-ND 873-CRCW040268R1FKED 42K3526 CRCW040268R1FKED
Product Name RES 68.1 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount RES SMD 68.1 OHM 1% 1/16W 0402 Res, Thick Film, 68R1, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details