Vishay Precision Group RES 68 OHM 1/16W 5% 0402 SMD CRCW040268R0JNED

Description
RES 68ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 68ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/16W 5% 0402 SMD - CRCW040268R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/16W 5% 0402 SMD
CRCW040268R0JNED
RES 68 OHM 1/16W 5% 0402 SMD CRCW040268R0JNED
RES 68ohm 1/16W 5% 0402 SMD

RES 68ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68JTR-ND
Chip Resistor - Surface Mount 541-68JTR-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68JDKR-ND
Chip Resistor - Surface Mount 541-68JDKR-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68JCT-ND
Chip Resistor - Surface Mount 541-68JCT-ND
68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68R, 5%, 0.063W, 0402; Resistance Vishay - 59M6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.063W, 0402; Resistance Vishay
59M6743
Res, Thick Film, 68R, 5%, 0.063W, 0402; Resistance Vishay 59M6743
RES, THICK FILM, 68R, 5%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040268R0JNED 541-68JTR-ND 59M6743
Product Name RES 68 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 68R, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details