Vishay Precision Group Chip Resistor - Surface Mount CRCW040268K1FKTD

Description
RES SMD 68.1K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 68.1K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040268K1FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K1FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040268K1FKTDCT-ND
RES SMD 68.1K OHM 1% 1/16W 0402

RES SMD 68.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040268K1FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K1FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040268K1FKTDTR-ND
68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040268K1FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K1FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040268K1FKTDDKR-ND
RES SMD 68.1K OHM 1% 1/16W 0402

RES SMD 68.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040268K1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040268K1FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040268K1FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040268K1FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040268K1FKTD
Resistors - Chip Resistor - Surface Mount CRCW040268K1FKTD
RES SMD 68.1K OHM 1% 1/16W 0402

RES SMD 68.1K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay - 36C8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay
36C8997
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay 36C8997
RES, THICK FILM, 68K1, 1%, 0.063W, 0402; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68K1, 1%, 0.063W, 0402; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040268K1FKTDCT-ND CRCW040268K1FKTD CRCW040268K1FKTD 36C8997
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details