Vishay Precision Group SMD 50V 0.063W Resistor CRCW040268K1FKED

Description
0402 Thick Film Resistor, 68.1kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040268K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040268K1FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 68.1kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040268K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040268K1FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 0.063W Resistor - 52-CRCW040268K1FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW040268K1FKED
SMD 50V 0.063W Resistor 52-CRCW040268K1FKED
0402 Thick Film Resistor, 68.1kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040268K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040268K1FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 68.1kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040268K1FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040268K1FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-68.1KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KLCT-ND
Chip Resistor - Surface Mount 541-68.1KLCT-ND
68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KLDKR-ND
Chip Resistor - Surface Mount 541-68.1KLDKR-ND
68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KLTR-ND
Chip Resistor - Surface Mount 541-68.1KLTR-ND
68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033620-CRCW040268K1FKED
Resistors - Chip Resistor - Surface Mount 1033620-CRCW040268K1FKED
Win Source Part Number: 1033620-CRCW040268K1 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 68.1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0768K1L; RK73H1ETTP6812F; RC0402FR-0768KL; RC0402FR-0762KL; RK73H1ETTP6202F; CRG0402F68KCRCW04026 8K1FKED.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-68.1KLCT,D10/CRC W0402 100 68K1 1% ET7 E3,541-68.1KLDKR,541 -68.1KLTR Base Product Number: CRCW0402

Win Source Part Number: 1033620-CRCW040268K1FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68.1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0768K1L; RK73H1ETTP6812F; RC0402FR-0768KL; RC0402FR-0762KL; RK73H1ETTP6202F; CRG0402F68KCRCW040268K1FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-68.1KLCT,D10/CRCW0402 100 68K1 1% ET7 E3,541-68.1KLDKR,541-68.1KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 68.1Kohms 1% - CRCW040268K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 68.1Kohms 1%
CRCW040268K1FKED
Thick Film Resistors - SMD 1/16watt 68.1Kohms 1% CRCW040268K1FKED
Thick Film Resistors - SMD 1/16watt 68.1Kohms 1%

Thick Film Resistors - SMD 1/16watt 68.1Kohms 1%

Supplier's Site
Surface Mount Resistors - 6789526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789526
Surface Mount Resistors 6789526
Vishay CRCW040268K1FKED

Vishay CRCW040268K1FKED

Supplier's Site
Surface Mount Resistors - 6789526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789526P
Surface Mount Resistors 6789526P
Vishay CRCW040268K1FKED

Vishay CRCW040268K1FKED

Supplier's Site
Surface Mount Resistors - 1823686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823686
Surface Mount Resistors 1823686
Vishay CRCW040268K1FKED

Vishay CRCW040268K1FKED

Supplier's Site
Surface Mount Resistors - 1688502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688502
Surface Mount Resistors 1688502
Vishay CRCW040268K1FKED

Vishay CRCW040268K1FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040268K1FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040268K1FKED
Chip Resistor - Surface Mount CRCW040268K1FKED
RES SMD 68.1K OHM 1% 1/16W 0402

RES SMD 68.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay - 52K7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay
52K7227
Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay 52K7227
RES, THICK FILM, 68K1, 1%, 0.063W, 0402; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.063W, 0402; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3525
Res, Thick Film, 68K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3525
RES, THICK FILM, 68K1, 1%, 0.063W, 0402, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.063W, 0402, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW040268K1FKED 541-68.1KLCT-ND 1033620-CRCW040268K1FKED CRCW040268K1FKED 6789526 6789526P 1823686 CRCW040268K1FKED 52K7227
Product Name SMD 50V 0.063W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 68.1Kohms 1% Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 68100 ohms 68100 ohms 68100 ohms 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers