Vishay Precision Group RES 68K OHM 1/16W 5% 0402 SMD CRCW040268K0JNED

Description
RES 68Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 68Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/16W 5% 0402 SMD - CRCW040268K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/16W 5% 0402 SMD
CRCW040268K0JNED
RES 68K OHM 1/16W 5% 0402 SMD CRCW040268K0JNED
RES 68Kohm 1/16W 5% 0402 SMD

RES 68Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KJDKR-ND
Chip Resistor - Surface Mount 541-68KJDKR-ND
68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KJCT-ND
Chip Resistor - Surface Mount 541-68KJCT-ND
68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KJTR-ND
Chip Resistor - Surface Mount 541-68KJTR-ND
68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68K, 5%, 0.063W, 0402; Resistance Vishay - 89M6688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.063W, 0402; Resistance Vishay
89M6688
Res, Thick Film, 68K, 5%, 0.063W, 0402; Resistance Vishay 89M6688
RES, THICK FILM, 68K, 5%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 68K OHM 5% 1/16W 0402 - 873-CRCW040268K0JNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 68K OHM 5% 1/16W 0402
873-CRCW040268K0JNED
RES SMD 68K OHM 5% 1/16W 0402 873-CRCW040268K0JNED
RES SMD 68K OHM 5% 1/16W 0402

RES SMD 68K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040268K0JNED 541-68KJDKR-ND 89M6688 873-CRCW040268K0JNED
Product Name RES 68K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 68K, 5%, 0.063W, 0402; Resistance Vishay RES SMD 68K OHM 5% 1/16W 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers