Vishay Precision Group Chip Resistor - Surface Mount CRCW040268K0FKED

Description
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-68.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KLDKR-ND
Chip Resistor - Surface Mount 541-68.0KLDKR-ND
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KLTR-ND
Chip Resistor - Surface Mount 541-68.0KLTR-ND
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0KLCT-ND
Chip Resistor - Surface Mount 541-68.0KLCT-ND
68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040268K0FKED - CRCW040268K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040268K0FKED
CRCW040268K0FKED
CRCW040268K0FKED CRCW040268K0FKED
CRCW040268K0FKED

CRCW040268K0FKED

Supplier's Site
Surface Mount Resistors - 6789522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789522
Surface Mount Resistors 6789522
Vishay CRCW040268K0FKED

Vishay CRCW040268K0FKED

Supplier's Site
Surface Mount Resistors - 6789522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789522P
Surface Mount Resistors 6789522P
Vishay CRCW040268K0FKED

Vishay CRCW040268K0FKED

Supplier's Site
Surface Mount Resistors - 1688501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688501
Surface Mount Resistors 1688501
Vishay CRCW040268K0FKED

Vishay CRCW040268K0FKED

Supplier's Site
Surface Mount Resistors - 1823650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823650
Surface Mount Resistors 1823650
Vishay CRCW040268K0FKED

Vishay CRCW040268K0FKED

Supplier's Site
Res, Thick Film, 68K, 1%, 0.063W, 0402; Resistance Vishay - 52K7226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.063W, 0402; Resistance Vishay
52K7226
Res, Thick Film, 68K, 1%, 0.063W, 0402; Resistance Vishay 52K7226
RES, THICK FILM, 68K, 1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.063W, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3524
Res, Thick Film, 68K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3524
RES, THICK FILM, 68K, 1%, 0.063W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.063W, 0402, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2427 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2427
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2427
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9187
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9187
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040268K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040268K0FKED
Chip Resistor - Surface Mount CRCW040268K0FKED
RES SMD 68K OHM 1% 1/16W 0402

RES SMD 68K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-68.0KLDKR-ND CRCW040268K0FKED 6789522 6789522P 1823650 52K7226 42K3524 24W2427 CRCW040268K0FKED
Product Name Chip Resistor - Surface Mount CRCW040268K0FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 68K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 68K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers