Vishay Intertechnology, Inc. RES, 680K, 1/16W, 0402, 5% CRCW0402684JRT1

Description
RES, 680K, 1/16W, 0402, 5%
Request a Quote
Description
RES, 680K, 1/16W, 0402, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 680K, 1/16W, 0402, 5% - CRCW0402684JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 680K, 1/16W, 0402, 5%
CRCW0402684JRT1
RES, 680K, 1/16W, 0402, 5% CRCW0402684JRT1
RES, 680K, 1/16W, 0402, 5%

RES, 680K, 1/16W, 0402, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402684JRT1
Product Name RES, 680K, 1/16W, 0402, 5%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details