Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402681RFKEDHP

Description
681 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402681RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402681RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402681RFKEDHP-ND
681 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

681 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 681 OHM .125W 1% 0402 SMD - CRCW0402681RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM .125W 1% 0402 SMD
CRCW0402681RFKEDHP
RES 681 OHM .125W 1% 0402 SMD CRCW0402681RFKEDHP
RES 681ohm .125W 1% 0402 SMD

RES 681ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402681RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402681RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402681RFKEDHP
RES SMD 681 OHM 1% 1/5W 0402

RES SMD 681 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402681RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402681RFKEDHP
Chip Resistor - Surface Mount CRCW0402681RFKEDHP
RES SMD 681 OHM 1% 1/5W 0402

RES SMD 681 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402681RFKEDHP-ND CRCW0402681RFKEDHP CRCW0402681RFKEDHP CRCW0402681RFKEDHP
Product Name Chip Resistor - Surface Mount RES 681 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details