Vishay Precision Group Thick Film Resistors - SMD 1/16watt 681Kohms 1% CRCW0402681KFKTD

Description
Thick Film Resistors - SMD 1/16watt 681Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 681Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 681Kohms 1% - CRCW0402681KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 681Kohms 1%
CRCW0402681KFKTD
Thick Film Resistors - SMD 1/16watt 681Kohms 1% CRCW0402681KFKTD
Thick Film Resistors - SMD 1/16watt 681Kohms 1%

Thick Film Resistors - SMD 1/16watt 681Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402681KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402681KFKTD-ND
Chip Resistor - Surface Mount CRCW0402681KFKTD-ND
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7895 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7895
Thick Film Chip Resistor; Resistance Vishay 07J7895
Thick Film Chip Resistor; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402681KFKTD CRCW0402681KFKTD-ND 07J7895
Product Name Thick Film Resistors - SMD 1/16watt 681Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 681000 ohms 681000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details