VISHAY INTERTECHNOLOGY, INC.
CRCW04026813FRT7 -- RES K 681 1% .063W 0402
Vishay Intertechnology, Inc.
RES K 681 1% .063W 0402
CRCW04026813FRT7
Description
RES K 681 1% .063W 0402
Request a Quote
Email Supplier
Description
RES K 681 1% .063W 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04026813FRT7 |
|
Product Name
|
RES K 681 1% .063W 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers