VISHAY INTERTECHNOLOGY, INC.
CRCW04026812FRT7 -- RES 68.1K 1% .063W
Vishay Intertechnology, Inc.
RES 68.1K 1% .063W
CRCW04026812FRT7
Description
RES 68.1K 1% .063W
Request a Quote
Email Supplier
Description
RES 68.1K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04026812FRT7 |
|
Product Name
|
RES 68.1K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1130 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details