VISHAY INTERTECHNOLOGY, INC.
CRCW04026812F -- RES 68.1K 1% .063W
Vishay Intertechnology, Inc.
RES 68.1K 1% .063W
CRCW04026812F
Description
RES 68.1K 1% .063W
Request a Quote
Email Supplier
Description
RES 68.1K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04026812F |
|
Product Name
|
RES 68.1K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
137000 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details