Vishay Precision Group Chip Resistor - Surface Mount CRCW0402680RJNTD

Description
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402680RJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402680RJNTD-ND
Chip Resistor - Surface Mount CRCW0402680RJNTD-ND
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 680 OHM 1/16W 5% 0402 SMD - CRCW0402680RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/16W 5% 0402 SMD
CRCW0402680RJNTD
RES 680 OHM 1/16W 5% 0402 SMD CRCW0402680RJNTD
RES 680ohm 1/16W 5% 0402 SMD

RES 680ohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 680 5% 200 Rt7 Rohs Compliant Vishay - 95AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 680 5% 200 Rt7 Rohs Compliant Vishay
95AC8725
Crcw0402 680 5% 200 Rt7 Rohs Compliant Vishay 95AC8725
CRCW0402 680 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 680 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402680RJNTD-ND CRCW0402680RJNTD 95AC8725
Product Name Chip Resistor - Surface Mount RES 680 OHM 1/16W 5% 0402 SMD Crcw0402 680 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details