Vishay Intertechnology, Inc. Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... CRCW0402680RJNED

Description
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... - CRCW0402680RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...
CRCW0402680RJNED
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... CRCW0402680RJNED
Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...

Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...

Supplier's Site
Chip Resistor - Surface Mount - 541-680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680JTR-ND
Chip Resistor - Surface Mount 541-680JTR-ND
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680JDKR-ND
Chip Resistor - Surface Mount 541-680JDKR-ND
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680JCT-ND
Chip Resistor - Surface Mount 541-680JCT-ND
680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 680R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K7938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K7938
Res, Thick Film, 680R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K7938
RES, THICK FILM, 680R, 5%, 0.063W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.063W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 680 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2974
Res, 680 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2974
RES, 680 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 680 OHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402680RJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402680RJNED
Resistors - Chip Resistor - Surface Mount CRCW0402680RJNED
RES SMD 680 OHM 5% 1/16W 0402

RES SMD 680 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402680RJNED 541-680JTR-ND 19K7938 33AK2974 CRCW0402680RJNED
Product Name Series:CRCW; Resistance:680ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... Chip Resistor - Surface Mount Res, Thick Film, 680R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 680 Ohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers