Vishay Precision Group RES 680 OHM .125W 1% 0402 SMD CRCW0402680RFKEDHP

Description
RES 680ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 680ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM .125W 1% 0402 SMD - CRCW0402680RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM .125W 1% 0402 SMD
CRCW0402680RFKEDHP
RES 680 OHM .125W 1% 0402 SMD CRCW0402680RFKEDHP
RES 680ohm .125W 1% 0402 SMD

RES 680ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680YCT-ND
Chip Resistor - Surface Mount 541-680YCT-ND
680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680YDKR-ND
Chip Resistor - Surface Mount 541-680YDKR-ND
680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680YTR-ND
Chip Resistor - Surface Mount 541-680YTR-ND
680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4589 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4589
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4589
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402680RFKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402680RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402680RFKEDHP
RES SMD 680 OHM 1% 1/5W 0402

RES SMD 680 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402680RFKEDHP 541-680YCT-ND 41R4589 CRCW0402680RFKEDHP
Product Name RES 680 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details