Vishay Intertechnology, Inc. RES 680K OHM 1/16W 5% 0402 SMD CRCW0402680KJNTD

Description
RES 680Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/16W 5% 0402 SMD - CRCW0402680KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/16W 5% 0402 SMD
CRCW0402680KJNTD
RES 680K OHM 1/16W 5% 0402 SMD CRCW0402680KJNTD
RES 680Kohm 1/16W 5% 0402 SMD

RES 680Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402680KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402680KJNTD-ND
Chip Resistor - Surface Mount CRCW0402680KJNTD-ND
680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 680K 5% 200 Rt7 Rohs Compliant Vishay - 48P7838 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 680K 5% 200 Rt7 Rohs Compliant Vishay
48P7838
Crcw0402 680K 5% 200 Rt7 Rohs Compliant Vishay 48P7838
CRCW0402 680K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 680K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402680KJNTD CRCW0402680KJNTD-ND 48P7838
Product Name RES 680K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 680K 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details