Vishay Precision Group RES 680K OHM 1/16W 1% 0402 SMD CRCW0402680KFKED

Description
RES 680Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/16W 1% 0402 SMD - CRCW0402680KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/16W 1% 0402 SMD
CRCW0402680KFKED
RES 680K OHM 1/16W 1% 0402 SMD CRCW0402680KFKED
RES 680Kohm 1/16W 1% 0402 SMD

RES 680Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KLCT-ND
Chip Resistor - Surface Mount 541-680KLCT-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KLTR-ND
Chip Resistor - Surface Mount 541-680KLTR-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KLDKR-ND
Chip Resistor - Surface Mount 541-680KLDKR-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402680KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402680KFKED
Chip Resistor - Surface Mount CRCW0402680KFKED
RES SMD 680K OHM 1% 1/16W 0402

RES SMD 680K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 680K, 1%, 0.063W, 0402; Resistance Vishay - 89M6689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.063W, 0402; Resistance Vishay
89M6689
Res, Thick Film, 680K, 1%, 0.063W, 0402; Resistance Vishay 89M6689
RES, THICK FILM, 680K, 1%, 0.063W, 0402; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.063W, 0402; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6690
Res, Thick Film, 680K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6690
RES, THICK FILM, 680K, 1%, 0.063W, 0402, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.063W, 0402, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402680KFKED 541-680KLCT-ND CRCW0402680KFKED 89M6689
Product Name RES 680K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 680K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data