Vishay Intertechnology, Inc. RES 66.5 OHM .125W 1% 0402 SMD CRCW040266R5FKEDHP

Description
RES 66.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 66.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM .125W 1% 0402 SMD - CRCW040266R5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM .125W 1% 0402 SMD
CRCW040266R5FKEDHP
RES 66.5 OHM .125W 1% 0402 SMD CRCW040266R5FKEDHP
RES 66.5ohm .125W 1% 0402 SMD

RES 66.5ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040266R5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040266R5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040266R5FKEDHP-ND
66.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

66.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040266R5FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040266R5FKEDHP
Chip Resistor - Surface Mount CRCW040266R5FKEDHP
RES SMD 66.5 OHM 1% 1/5W 0402

RES SMD 66.5 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040266R5FKEDHP CRCW040266R5FKEDHP-ND CRCW040266R5FKEDHP
Product Name RES 66.5 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details