Vishay Precision Group Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm CRCW040266R5FKED

Description
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm - CRCW040266R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm
CRCW040266R5FKED
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm CRCW040266R5FKED
Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040266R5FKED
915807-CRCW040266R5FKED
Chip Resistor - Surface Mount - CRCW040266R5FKED 915807-CRCW040266R5FKED
Manufacturer: Vishay Win Source Part Number: 915807-CRCW040266R5F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-66.5LTR, 541-66.5LCT, D10/CRCW0402 100 66R5 1% ET7 E3, 541-66.5LDKR

Manufacturer: Vishay
Win Source Part Number: 915807-CRCW040266R5FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-66.5LTR, 541-66.5LCT, D10/CRCW0402 100 66R5 1% ET7 E3, 541-66.5LDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5LCT-ND
Chip Resistor - Surface Mount 541-66.5LCT-ND
66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5LDKR-ND
Chip Resistor - Surface Mount 541-66.5LDKR-ND
66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5LTR-ND
Chip Resistor - Surface Mount 541-66.5LTR-ND
66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 66.5 Ohm 16W Resistor - 52-CRCW040266R5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 66.5 Ohm 16W Resistor
52-CRCW040266R5FKED
SMD 66.5 Ohm 16W Resistor 52-CRCW040266R5FKED
66.5 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040266R5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040266R5FKED can be used for catalog matching and distributor lookup.

66.5 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040266R5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040266R5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 66R5, 1%, 0.063W, 0402; Resistance Vishay - 52K7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.063W, 0402; Resistance Vishay
52K7220
Res, Thick Film, 66R5, 1%, 0.063W, 0402; Resistance Vishay 52K7220
RES, THICK FILM, 66R5, 1%, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.063W, 0402; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 66R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7221
Res, Thick Film, 66R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7221
RES, THICK FILM, 66R5, 1%, 0.063W, 0402, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.063W, 0402, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4017 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4017
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4017
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 66.5 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040266R5FKED 915807-CRCW040266R5FKED 541-66.5LCT-ND 52-CRCW040266R5FKED 52K7220 27W4017
Product Name Thick Film Resistors - SMD 1/16watt 66.5ohms 1% 100ppm Chip Resistor - Surface Mount - CRCW040266R5FKED Chip Resistor - Surface Mount SMD 66.5 Ohm 16W Resistor Res, Thick Film, 66R5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 66.5 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers