Vishay Precision Group Chip Resistor - Surface Mount CRCW040266K5FKEDC

Description
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5054-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5054-2-ND
Chip Resistor - Surface Mount 541-5054-2-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5054-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5054-6-ND
Chip Resistor - Surface Mount 541-5054-6-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5054-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5054-1-ND
Chip Resistor - Surface Mount 541-5054-1-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 66K5 1% Et7 E3 Rohs Compliant Vishay - 59AC1367 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 66K5 1% Et7 E3 Rohs Compliant Vishay
59AC1367
D10/crcw0402-C 100 66K5 1% Et7 E3 Rohs Compliant Vishay 59AC1367
D10/CRCW0402-C 100 66K5 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 66K5 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5054-2-ND 59AC1367
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 66K5 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers