Vishay Precision Group Thick Film Resistors - SMD 1/16watt 665ohms 1% CRCW0402665RFKTD

Description
Thick Film Resistors - SMD 1/16watt 665ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 665ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 665ohms 1% - CRCW0402665RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 665ohms 1%
CRCW0402665RFKTD
Thick Film Resistors - SMD 1/16watt 665ohms 1% CRCW0402665RFKTD
Thick Film Resistors - SMD 1/16watt 665ohms 1%

Thick Film Resistors - SMD 1/16watt 665ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402665RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402665RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402665RFKTDCT-ND
RES SMD 665 OHM 1% 1/16W 0402

RES SMD 665 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402665RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402665RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402665RFKTDDKR-ND
RES SMD 665 OHM 1% 1/16W 0402

RES SMD 665 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402665RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402665RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402665RFKTDTR-ND
665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7887
Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7887
RES, THICK FILM, 665R, 1%, 0.063W, 0402, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 665R, 1%, 0.063W, 0402, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402665RFKTD 541-CRCW0402665RFKTDCT-ND 07J7887
Product Name Thick Film Resistors - SMD 1/16watt 665ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 665R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details